SparkFun Electronics RF Antennas WRL-13982

Description
700MHz Whip, Tilt RF Antenna 300MHz ~ 1.1GHz SMA Male Connector Mount
Datasheet
Description
700MHz Whip, Tilt RF Antenna 300MHz ~ 1.1GHz SMA Male Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - WRL-13982 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
WRL-13982
RF Antennas WRL-13982
700MHz Whip, Tilt RF Antenna 300MHz ~ 1.1GHz SMA Male Connector Mount

700MHz Whip, Tilt RF Antenna 300MHz ~ 1.1GHz SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number WRL-13982
Product Name RF Antennas
Technology Type Whip; Whip, Tilt
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-543 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers