SparkFun Electronics Board Mount LED Drivers - WIG-13279 WIG-13279

Description
Manufacturer: SparkFun Electronics Win Source Part Number: 797834-WIG-13279 Voltage - Input: 5V, 12V Supplied Contents: Board(s) Utilized IC / Part: TPIC6C596 Family Name: WIG-13279 Outputs and Type: 8, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SparkFun Electronics Win Source Part Number: 797834-WIG-13279 Voltage - Input: 5V, 12V Supplied Contents: Board(s) Utilized IC / Part: TPIC6C596 Family Name: WIG-13279 Outputs and Type: 8, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - WIG-13279 - 797834-WIG-13279 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - WIG-13279
797834-WIG-13279
Board Mount LED Drivers - WIG-13279 797834-WIG-13279
Manufacturer: SparkFun Electronics Win Source Part Number: 797834-WIG-13279 Voltage - Input: 5V, 12V Supplied Contents: Board(s) Utilized IC / Part: TPIC6C596 Family Name: WIG-13279 Outputs and Type: 8, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: SparkFun Electronics
Win Source Part Number: 797834-WIG-13279
Voltage - Input: 5V, 12V
Supplied Contents: Board(s)
Utilized IC / Part: TPIC6C596
Family Name: WIG-13279
Outputs and Type: 8, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 797834-WIG-13279
Product Name Board Mount LED Drivers - WIG-13279
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 642775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 300 watts
Features RoHS Compliant
View Details
 - NCR321PASX - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
PMIC - LED Drivers - LM3503ITL-35/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 750 milliamps
View Details
LM27964 White LED Driver System with I2C Compatible Brightness Control - LM27964SQ-C/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 87 %
View Details
6 suppliers