SparkFun Electronics RF Antennas SPX-17587

Description
1.238GHz, 1.585GHz Beidou, Galileo, GLONASS, GNSS, GPS Dome RF Antenna 1.198GHz ~ 1.278GHz, 1.555GHz ~ 1.615GHz 5dBi TNC Panel Mount
Datasheet
Description
1.238GHz, 1.585GHz Beidou, Galileo, GLONASS, GNSS, GPS Dome RF Antenna 1.198GHz ~ 1.278GHz, 1.555GHz ~ 1.615GHz 5dBi TNC Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - SPX-17587 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SPX-17587
RF Antennas SPX-17587
1.238GHz, 1.585GHz Beidou, Galileo, GLONASS, GNSS, GPS Dome RF Antenna 1.198GHz ~ 1.278GHz, 1.555GHz ~ 1.615GHz 5dBi TNC Panel Mount

1.238GHz, 1.585GHz Beidou, Galileo, GLONASS, GNSS, GPS Dome RF Antenna 1.198GHz ~ 1.278GHz, 1.555GHz ~ 1.615GHz 5dBi TNC Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number SPX-17587
Product Name RF Antennas
Applications Beidou, Galileo, GLONASS, GNSS, GPS
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YS8966 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 6-Element
View Details
Standard Gain Horn - ModelSAS-584 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers