SparkFun Electronics RF Antennas PRT-21257

Description
GNSS, GPS Dome RF Antenna TNC Magnetic
Description
GNSS, GPS Dome RF Antenna TNC Magnetic

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - PRT-21257 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PRT-21257
RF Antennas PRT-21257
GNSS, GPS Dome RF Antenna TNC Magnetic

GNSS, GPS Dome RF Antenna TNC Magnetic

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number PRT-21257
Product Name RF Antennas
Applications GNSS, GPS
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers