SparkFun Electronics RF Antennas GPS-17751

Description
1.238GHz, 1.585GHz BeiDou, Galileo, GLONASS, GNSS, GPS Dome RF Antenna 1.198GHz ~ 1.278GHz, 1.555GHz ~ 1.615GHz 5dBi, 5dBi TNC Female Screw Mount
Description
1.238GHz, 1.585GHz BeiDou, Galileo, GLONASS, GNSS, GPS Dome RF Antenna 1.198GHz ~ 1.278GHz, 1.555GHz ~ 1.615GHz 5dBi, 5dBi TNC Female Screw Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - GPS-17751 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GPS-17751
RF Antennas GPS-17751
1.238GHz, 1.585GHz BeiDou, Galileo, GLONASS, GNSS, GPS Dome RF Antenna 1.198GHz ~ 1.278GHz, 1.555GHz ~ 1.615GHz 5dBi, 5dBi TNC Female Screw Mount

1.238GHz, 1.585GHz BeiDou, Galileo, GLONASS, GNSS, GPS Dome RF Antenna 1.198GHz ~ 1.278GHz, 1.555GHz ~ 1.615GHz 5dBi, 5dBi TNC Female Screw Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number GPS-17751
Product Name RF Antennas
Applications Beidou, Galileo, GLONASS, GNSS, GPS
Unlock Full Specs
to access all available technical data

Similar Products

LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions -  - Advantech
Specs
Applications Cellular or PCS Terminal
Technology Type Dipole
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Bilogical Antenna Kitt - AK-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers