SparkFun Electronics RF Receiver, Transmitter, and Transceiver Finished Units GPS-14198

Description
RF Receiver 1.575GHz BeiDou, GLONASS, GNSS, GPS
Description
RF Receiver 1.575GHz BeiDou, GLONASS, GNSS, GPS
Datasheet
Datasheet Summary
Powered by GS/AI

The GPS-14198 is a multi-satellite GNSS receiver designed for UAV positioning applications. It supports GPS, GLONASS, BeiDou, and QZSS, utilizing a 72-channel u-blox 8 engine. The receiver offers high sensitivity with acquisition at -148dBm and tracking at -167dBm, ensuring reliable performance in various conditions. It operates within an industrial temperature range of -40 to +85 degrees Celsius and consumes low power, typically 40mA during continuous tracking. The device features a built-in patch antenna and a 6-pin wire-to-board connector, facilitating easy integration. It supports various output protocols, including NMEA-0183 and UBX, with configurable baud rates from 4800bps to 115200bps. The positioning accuracy is 2.5m in autonomous mode and can achieve a time to first fix of 1 second in hot start conditions. The GPS-14198 is suitable for applications requiring robust and precise positioning capabilities.

Datasheet Summary
Powered by GS/AI

The GPS-14198 is a multi-satellite GNSS receiver designed for UAV positioning applications. It supports GPS, GLONASS, BeiDou, and QZSS, utilizing a 72-channel u-blox 8 engine. The receiver offers high sensitivity with acquisition at -148dBm and tracking at -167dBm, ensuring reliable performance in various conditions. It operates within an industrial temperature range of -40 to +85 degrees Celsius and consumes low power, typically 40mA during continuous tracking. The device features a built-in patch antenna and a 6-pin wire-to-board connector, facilitating easy integration. It supports various output protocols, including NMEA-0183 and UBX, with configurable baud rates from 4800bps to 115200bps. The positioning accuracy is 2.5m in autonomous mode and can achieve a time to first fix of 1 second in hot start conditions. The GPS-14198 is suitable for applications requiring robust and precise positioning capabilities.

Suppliers

Company
Product
Description
Supplier Links
RF Receiver, Transmitter, and Transceiver Finished Units - GPS-14198 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receiver, Transmitter, and Transceiver Finished Units
GPS-14198
RF Receiver, Transmitter, and Transceiver Finished Units GPS-14198
RF Receiver 1.575GHz BeiDou, GLONASS, GNSS, GPS

RF Receiver 1.575GHz BeiDou, GLONASS, GNSS, GPS

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Receivers
Product Number GPS-14198
Product Name RF Receiver, Transmitter, and Transceiver Finished Units
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
RF Receivers - ATA5743P6-TKSY - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Package Type Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Features RoHS
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F)
View Details