Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - LAN8710AI-EZK-TR-ABC LAN8710AI-EZK-TR-ABC

Description
Manufacturer: Microchip Technology Win Source Part Number: 851421-LAN8710AI-EZK -TR-ABC Features: 4/4 Transceiver Full MII, RMII 32-SQFN (5x5) Package: Reel - TR Family Name: LAN8710 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LAN8710AI-EZK-TR-ABC -ND, LAN8710AI-EZK-TR-ABC TR, LAN8710AI-EZK-TR-ABC CT, LAN8710AI-EZK-TR-ABC DKR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 851421-LAN8710AI-EZK -TR-ABC Features: 4/4 Transceiver Full MII, RMII 32-SQFN (5x5) Package: Reel - TR Family Name: LAN8710 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LAN8710AI-EZK-TR-ABC -ND, LAN8710AI-EZK-TR-ABC TR, LAN8710AI-EZK-TR-ABC CT, LAN8710AI-EZK-TR-ABC DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LAN8710AI-EZK-TR-ABC - 851421-LAN8710AI-EZK-TR-ABC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LAN8710AI-EZK-TR-ABC
851421-LAN8710AI-EZK-TR-ABC
Interface - Interface - Drivers, Receivers, Transceivers - LAN8710AI-EZK-TR-ABC 851421-LAN8710AI-EZK-TR-ABC
Manufacturer: Microchip Technology Win Source Part Number: 851421-LAN8710AI-EZK -TR-ABC Features: 4/4 Transceiver Full MII, RMII 32-SQFN (5x5) Package: Reel - TR Family Name: LAN8710 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LAN8710AI-EZK-TR-ABC -ND, LAN8710AI-EZK-TR-ABC TR, LAN8710AI-EZK-TR-ABC CT, LAN8710AI-EZK-TR-ABC DKR

Manufacturer: Microchip Technology
Win Source Part Number: 851421-LAN8710AI-EZK-TR-ABC
Features: 4/4 Transceiver Full MII, RMII 32-SQFN (5x5)
Package: Reel - TR
Family Name: LAN8710
Categories: Integrated Circuits (ICs)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LAN8710AI-EZK-TR-ABC-ND, LAN8710AI-EZK-TR-ABCTR, LAN8710AI-EZK-TR-ABCCT, LAN8710AI-EZK-TR-ABCDKR

Buy Now Datasheet
Drivers, Receivers, Transceivers - LAN8710AI-EZK-TR-ABC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
LAN8710AI-EZK-TR-ABC
Drivers, Receivers, Transceivers LAN8710AI-EZK-TR-ABC
4/4 Transceiver Full MII, RMII 32-SQFN (5x5)

4/4 Transceiver Full MII, RMII 32-SQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 851421-LAN8710AI-EZK-TR-ABC LAN8710AI-EZK-TR-ABC
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LAN8710AI-EZK-TR-ABC Drivers, Receivers, Transceivers
Package Type Surface Mount; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details