SparkFun Electronics GPS Modules GPS-10919

Description
GPS Modules GPS Module Venus638FLPx-L 20Hz
Description
GPS Modules GPS Module Venus638FLPx-L 20Hz

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
GPS Modules
GPS-10919
GPS Modules GPS-10919
GPS Modules GPS Module Venus638FLPx-L 20Hz

GPS Modules GPS Module Venus638FLPx-L 20Hz

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Network and Communication Chips
Product Number GPS-10919
Product Name GPS Modules
Unlock Full Specs
to access all available technical data

Similar Products

Dipole antenna for 450MHz radio - AS-ANT-DIP-450MHZ-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
RF Transceiver ICs - NRF24Z1-REEL - ODG (Origin Data Global)
Nordic Semiconductor ASA
Specs
Device Type Transceiver; TxRx Only
Supply Voltage Other; 2V ~ 3.6V
Data Rate 4000 kbps
View Details