SparkFun Electronics
LED Indication - Discrete
COM-25269
Description
SMD LED (PACK OF 20)
Request a Quote
Email Supplier
Datasheet
Description
SMD LED (PACK OF 20)
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
1568-COM-25269-ND |
|
Product Name
|
LED Indication - Discrete |
|
LED Package:
|
4-SMD, No Lead
|
|
LED Type
|
Red; Green; Blue; Multi-Colored
|
|
Peak Wavelength
|
465 to 623 nm (4650 to 6230 Å)
|
Unlock Full Specs
to access all available technical data
Similar Products
Optical Power Output
3920 milliwatts
Array
Array
Number of Array Elements
4
View Details
LED Type
Infrared
Peak Wavelength
940 nm (9400 Å)
Viewing Angle
120 degrees
View Details
LED Package:
TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type
White
Color Temperature
3300 K
View Details