SparkFun Electronics Speakers COM-19102

Description
4 Ohms General Purpose Speaker 10W 58Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 10W 58Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 1568-COM-19102-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms General Purpose Speaker 10W 58Hz ~ 20kHz Top Round

4 Ohms General Purpose Speaker 10W 58Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 1568-COM-19102-ND
Product Name Speakers
Resonance Frequency 58 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 3643391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Speakers - TC2X4FB00-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 85 Hz
View Details