SparkFun Electronics RF Antennas CEL-15054

Description
825MHz, 2.2GHz LTE Whip, Right Angle RF Antenna 690MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 3dBi, 3dBi SMA Male Connector Mount
Description
825MHz, 2.2GHz LTE Whip, Right Angle RF Antenna 690MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 3dBi, 3dBi SMA Male Connector Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - CEL-15054 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CEL-15054
RF Antennas CEL-15054
825MHz, 2.2GHz LTE Whip, Right Angle RF Antenna 690MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 3dBi, 3dBi SMA Male Connector Mount

825MHz, 2.2GHz LTE Whip, Right Angle RF Antenna 690MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 3dBi, 3dBi SMA Male Connector Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number CEL-15054
Product Name RF Antennas
Applications LTE
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole Set - Model TDS-535 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers