SparkFun Electronics RF Antennas CEL-08347

Description
859MHz, 920MHz, 1.795GHz, 1.92GHz General Purpose Whip, Tilt RF Antenna 824MHz ~ 894MHz, 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz 2dBi SMA Connector Mount
Description
859MHz, 920MHz, 1.795GHz, 1.92GHz General Purpose Whip, Tilt RF Antenna 824MHz ~ 894MHz, 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz 2dBi SMA Connector Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - CEL-08347 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CEL-08347
RF Antennas CEL-08347
859MHz, 920MHz, 1.795GHz, 1.92GHz General Purpose Whip, Tilt RF Antenna 824MHz ~ 894MHz, 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz 2dBi SMA Connector Mount

859MHz, 920MHz, 1.795GHz, 1.92GHz General Purpose Whip, Tilt RF Antenna 824MHz ~ 894MHz, 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz 2dBi SMA Connector Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number CEL-08347
Product Name RF Antennas
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-1 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers