SparkFun Electronics USB Cables - CAB-11515 CAB-11515

Description
Manufacturer: SparkFun Electronics Win Source Part Number: 1021335-CAB-11515 Specifications: USB 2.0 Length: 6.00' (1.83m) Configuration: A Male to B Male, Micro B Male, Mini B Male Categories: Cable Assemblies Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: SparkFun Electronics Win Source Part Number: 1021335-CAB-11515 Specifications: USB 2.0 Length: 6.00' (1.83m) Configuration: A Male to B Male, Micro B Male, Mini B Male Categories: Cable Assemblies Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
USB Cables - CAB-11515
1021335-CAB-11515
USB Cables - CAB-11515 1021335-CAB-11515
Manufacturer: SparkFun Electronics Win Source Part Number: 1021335-CAB-11515 Specifications: USB 2.0 Length: 6.00' (1.83m) Configuration: A Male to B Male, Micro B Male, Mini B Male Categories: Cable Assemblies Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: SparkFun Electronics
Win Source Part Number: 1021335-CAB-11515
Specifications: USB 2.0
Length: 6.00' (1.83m)
Configuration: A Male to B Male, Micro B Male, Mini B Male
Categories: Cable Assemblies
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1021335-CAB-11515
Product Name USB Cables - CAB-11515
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
VNA Cable, 67.0 GHz, 36.0″ - VNAX-3FT-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3 ft (9.14 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details