SparkFun Electronics RF Antennas 23814

Description
GNSS L1/L5 MULTI-BAND ANTENNA 5M
Request a Quote Datasheet
Description
GNSS L1/L5 MULTI-BAND ANTENNA 5M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1568-23814-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1568-23814-ND
RF Antennas 1568-23814-ND
GNSS L1/L5 MULTI-BAND ANTENNA 5M

GNSS L1/L5 MULTI-BAND ANTENNA 5M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1568-23814-ND
Product Name RF Antennas
Applications GPS; GNSS
Primary Frequency Range 1176.0 to 1582.0 MHz
Gain 1.3 to 3.8 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers