SparkFun Electronics RF Antennas 21801

Description
GNSS MULTI-BAND L1/L2/L5 SURVEYI
Request a Quote Datasheet
Description
GNSS MULTI-BAND L1/L2/L5 SURVEYI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1568-21801-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1568-21801-ND
RF Antennas 1568-21801-ND
GNSS MULTI-BAND L1/L2/L5 SURVEYI

GNSS MULTI-BAND L1/L2/L5 SURVEYI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1568-21801-ND
Product Name RF Antennas
Applications GPS; BeiDou, Galileo, GLONASS, GNSS, GPS
Primary Frequency Range 1214.0 to 1580.0 MHz
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details