Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PHOTOVOLTAIC CELLS
SPARKFUN ELECTRONICS
18726 -- SOLAR CELLS
SparkFun Electronics
Solar Cells
18726
Description
Photovoltaic Solar Cell 1.22W 7.09V
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Photovoltaic Solar Cell 1.22W 7.09V
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Solar Cells
1568-18726-ND
Solar Cells
1568-18726-ND
Photovoltaic Solar Cell 1.22W 7.09V
Photovoltaic Solar Cell 1.22W 7.09V
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Photovoltaic Cells
Product Number
1568-18726-ND
Product Name
Solar Cells
Unlock Full Specs
to access all available technical data
Similar Products
Jinko Solar
Solar Cell
156 Mono PERC Cell
Specs
Material
Monocrystalline Silicon
Power
4.93 to 5.16 watts
Efficiency
20.3 to 21.3 %
View Details
PowerFilm, Inc.
Solar Component - PT15-75
Specs
Material
Amorphous Silicon
Power
0.7700 watts
Open Circuit Voltage
22.2 volts
View Details
Ningbo Best Group Co., Ltd.
Monocrystalline Silicon & Polycrystalline Silicon Solar Cell
FBSPL29 90x120 5.5v 200mA
Specs
Material
Monocrystalline Silicon; Polycrystalline Silicon
View Details
Motech Solar
Multicrystalline Solar Cells
IM156B4
Specs
Material
Polycrystalline Silicon
Power
4.09 to 4.53 watts
Efficiency
16.8 to 18.6 %
View Details