SparkFun Electronics LED Indication - Discrete 17735

Description
YELLOW LED - SURFACE MOUNT (1206
Request a Quote Datasheet
Description
YELLOW LED - SURFACE MOUNT (1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1568-17735-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1568-17735-ND
LED Indication - Discrete 1568-17735-ND
YELLOW LED - SURFACE MOUNT (1206

YELLOW LED - SURFACE MOUNT (1206

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1568-17735-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Chip LED with reflector - SML013BNT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details