SparkFun Electronics RF Antennas 16838

Description
1.575GHz, 1.602GHz, 1.621GHz GLONASS, GPS Whip, Straight RF Antenna 1.616GHz ~ 1.626GHz -3dBic, 0dBic, 2.8dBic SMA Connector Mount
Request a Quote Datasheet
Description
1.575GHz, 1.602GHz, 1.621GHz GLONASS, GPS Whip, Straight RF Antenna 1.616GHz ~ 1.626GHz -3dBic, 0dBic, 2.8dBic SMA Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1568-16838-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1568-16838-ND
RF Antennas 1568-16838-ND
1.575GHz, 1.602GHz, 1.621GHz GLONASS, GPS Whip, Straight RF Antenna 1.616GHz ~ 1.626GHz -3dBic, 0dBic, 2.8dBic SMA Connector Mount

1.575GHz, 1.602GHz, 1.621GHz GLONASS, GPS Whip, Straight RF Antenna 1.616GHz ~ 1.626GHz -3dBic, 0dBic, 2.8dBic SMA Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1568-16838-ND
Product Name RF Antennas
Applications GPS; GLONASS, GPS
Primary Frequency Range 1575.0 to 1621.0 MHz
Gain -3 to 2.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details