SparkFun Electronics RF Antennas 14987

Description
1.586GHz Beidou, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.558GHz ~ 1.615GHz 4dB SMA Surface Mount
Request a Quote Datasheet
Description
1.586GHz Beidou, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.558GHz ~ 1.615GHz 4dB SMA Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1568-14987-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1568-14987-ND
RF Antennas 1568-14987-ND
1.586GHz Beidou, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.558GHz ~ 1.615GHz 4dB SMA Surface Mount

1.586GHz Beidou, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.558GHz ~ 1.615GHz 4dB SMA Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1568-14987-ND
Product Name RF Antennas
Applications GPS; Beidou, GLONASS, GNSS, GPS
Primary Frequency Range 1586.0 MHz
Gain 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic mount base for terminal antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Log Periodic Antenna - Model SAS-512-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers