SparkFun Electronics RF Antennas 14868

Description
915MHz General Purpose Whip, Straight RF Antenna 6dBi N Type Male Connector Mount
Request a Quote Datasheet
Description
915MHz General Purpose Whip, Straight RF Antenna 6dBi N Type Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1568-14868-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1568-14868-ND
RF Antennas 1568-14868-ND
915MHz General Purpose Whip, Straight RF Antenna 6dBi N Type Male Connector Mount

915MHz General Purpose Whip, Straight RF Antenna 6dBi N Type Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1568-14868-ND
Product Name RF Antennas
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers