SparkFun Electronics LED Indication - Discrete 14562

Description
Blue LED Indication - Discrete 5V Radial
Request a Quote Datasheet
Description
Blue LED Indication - Discrete 5V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1568-14562-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1568-14562-ND
LED Indication - Discrete 1568-14562-ND
Blue LED Indication - Discrete 5V Radial

Blue LED Indication - Discrete 5V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1568-14562-ND
Product Name LED Indication - Discrete
LED Package: Radial
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 516-4177-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers