SparkFun Electronics Jumper Wire 11709

Description
"Jumper Wire Male to Male 6.00"" (152.40mm) 20 AWG Bulk"
Request a Quote Datasheet
Description
"Jumper Wire Male to Male 6.00"" (152.40mm) 20 AWG Bulk"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wire - 1568-11709-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wire
1568-11709-ND
Jumper Wire 1568-11709-ND
"Jumper Wire Male to Male 6.00"" (152.40mm) 20 AWG Bulk"

"Jumper Wire Male to Male 6.00"" (152.40mm) 20 AWG Bulk"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Hookup Wires
Product Number 1568-11709-ND
Product Name Jumper Wire
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - CW 5263-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0087 inch (0.2210 mm)
Wire Conductor Pure Gold
North American 34 AWG
View Details
Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield, 22AWG - 1632 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Rated Voltage 300 volts
Nominal Diameter 0.2550 to 0.6900 inch (6.48 to 17.53 mm)
View Details
Hook Up Wire - 1805914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details