SparkFun Electronics LED Indication - Discrete 11453

Description
Red, Green, Blue (RGB) LED Indication - Discrete 4.5V Radial
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) LED Indication - Discrete 4.5V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1568-11453-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1568-11453-ND
LED Indication - Discrete 1568-11453-ND
Red, Green, Blue (RGB) LED Indication - Discrete 4.5V Radial

Red, Green, Blue (RGB) LED Indication - Discrete 4.5V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1568-11453-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 620 nm (4600 to 6200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
Chip LED with reflector - SML-012YT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers