SparkFun Electronics LED Indication - Discrete 11452

Description
Red, Green, Blue (RGB) LED Indication - Discrete 4.5V Radial
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) LED Indication - Discrete 4.5V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1568-11452-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1568-11452-ND
LED Indication - Discrete 1568-11452-ND
Red, Green, Blue (RGB) LED Indication - Discrete 4.5V Radial

Red, Green, Blue (RGB) LED Indication - Discrete 4.5V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1568-11452-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 620 nm (4600 to 6200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Chip LED with reflector - SML-010MT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow; Green
Peak Wavelength 570 nm (5700 Å)
View Details