SparkFun Electronics LED Indication - Discrete 11450

Description
Red, Green, Blue (RGB) LED Indication - Discrete 4.5V Radial
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) LED Indication - Discrete 4.5V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1568-11450-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1568-11450-ND
LED Indication - Discrete 1568-11450-ND
Red, Green, Blue (RGB) LED Indication - Discrete 4.5V Radial

Red, Green, Blue (RGB) LED Indication - Discrete 4.5V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1568-11450-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 620 nm (4600 to 6200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania - 23AH2546 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 26000 milliwatts
View Details
High brightness chip LED with reflector - SML-Z14PT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers