SparkFun Electronics Stepper Motors 10846

Description
Bipolar Stepper Motor Hybrid Frame Size 17 400 Step 1.7A 3VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Hybrid Frame Size 17 400 Step 1.7A 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 1568-10846-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
1568-10846-ND
Stepper Motors 1568-10846-ND
Bipolar Stepper Motor Hybrid Frame Size 17 400 Step 1.7A 3VDC

Bipolar Stepper Motor Hybrid Frame Size 17 400 Step 1.7A 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 1568-10846-ND
Product Name Stepper Motors
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 2657 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 10.58 in-oz/amp (74.7 mN-m/amp)
Rotor Inertia 2.12E-4 oz-in-sec² (0.0015 kg-cm²)
View Details
 - PST.57HB5212-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 1.2 amps
Rotor Inertia 0.0072 oz-in-sec² (0.0510 kg-cm²)
View Details
Servo motor - EMMS-AS-140-L-HV-RSB - Festo Corporation
Specs
Holding Torque 2549 In-oz (1800 N-cm)
Continuous Current 9.96 amps
Continuous Torque 154.1 In-lbs (178 kg-cm)
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details