SparkFun Electronics
LED Indication - Discrete
10818
Description
LED RGB DIFFUSED 5MM T/H
Request a Quote
Email Supplier
Datasheet
Description
LED RGB DIFFUSED 5MM T/H
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
1568-10818-ND |
|
Product Name
|
LED Indication - Discrete |
|
LED Package:
|
Radial - 4 Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
White; Ultra white
Array
Array
Number of Array Elements
1
View Details
LED Package:
TO-46
LED Type
Ultraviolet
Peak Wavelength
280 nm (2800 Å)
View Details
LED Package:
PLCC
LED Type
White
Color Temperature
5700 K
View Details
4 suppliers