SparkFun Electronics Stepper Motors 10551

Description
Bipolar Stepper Motor Permanent Magnet Frame Size 48 Step 400mA 12VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Permanent Magnet Frame Size 48 Step 400mA 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 1568-10551-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
1568-10551-ND
Stepper Motors 1568-10551-ND
Bipolar Stepper Motor Permanent Magnet Frame Size 48 Step 400mA 12VDC

Bipolar Stepper Motor Permanent Magnet Frame Size 48 Step 400mA 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 1568-10551-ND
Product Name Stepper Motors
Standard DC Voltage 12V
Unlock Full Specs
to access all available technical data

Similar Products

 - PST.35HB1510-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 1 amps
Rotor Inertia 3.54E-4 oz-in-sec² (0.0025 kg-cm²)
View Details
Servo motor - EMMS-AS-140-LK-HV-RMB - Festo Corporation
Specs
Holding Torque 2549 In-oz (1800 N-cm)
Continuous Current 9.96 amps
Continuous Torque 154.1 In-lbs (178 kg-cm)
View Details
Micro Stepper Motor - 1011P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details