Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GAS SENSORS
SPARKFUN ELECTRONICS
09404 -- GAS SENSORS
SparkFun Electronics
Gas Sensors
09404
Description
Methane Sensor 2.5 V ~ 4 V
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Methane Sensor 2.5 V ~ 4 V
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Gas Sensors
1568-09404-ND
Gas Sensors
1568-09404-ND
Methane Sensor 2.5 V ~ 4 V
Methane Sensor 2.5 V ~ 4 V
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Gas Sensors
Product Number
1568-09404-ND
Product Name
Gas Sensors
Gas Types
Methane (CH
4
) / Natural Gas
Unlock Full Specs
to access all available technical data
Similar Products
ABB Measurement & Analytics
Advance Optima Series Continuous Gas Analyzer
EL3000
Specs
Sensor Technology
Electrochemical; Flame Ionization Detector; PID
Measurement Type
%Volume; Trace
Gas Types
CO
2
; (0-100 ppm); CO; (0-100 ppm); Methane (CH
4
) / Natural Gas; (0-100 ppm); NO; (0-150 ppm); N
x
O
x
; (0-100 ppm); SO
2
; (0-100 ppm)
View Details
Angst+Pfister Sensors and Power
Gas sensors & Gas sensor modules - Oxygen gas sensors & gas sensor modules
FCX-MVL-F-CH amperometric oxygen (O2) gas sensor module
Specs
Electrical Outputs
Voltage
View Details
Dynament
Nitrous Oxide Infrared Sensors – Platinum Series
Specs
Sensor Technology
Infrared
Gas Types
NO
Operating Temperature
-4 to 122 F (-20 to 50 C)
View Details
SST Sensing Ltd.
Flange Mount Zirconia
Specs
Gas Types
(0.1 to 100% O₂ (2 mbar to 3 bar ppO₂) with electronics interface); (0.1 to 100% O₂ (2 mbar to 3 bar ppO₂) with electronics interface)
View Details