SparkFun Electronics Pushbutton Switches 09341

Description
Pushbutton Switch SPDT Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1568-09341-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1568-09341-ND
Pushbutton Switches 1568-09341-ND
Pushbutton Switch SPDT Standard Panel Mount, Front

Pushbutton Switch SPDT Standard Panel Mount, Front

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pushbutton Switches
Product Number 1568-09341-ND
Product Name Pushbutton Switches
Actuator Specifications Round, Button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 1241.3414.M - VAST STOCK CO., LIMITED
Specs
Max Current Rating 0.1000 amps
Max AC Voltage Rating 42 volts
Max DC Voltage Rating 60 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-NNN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL1LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details