SparkFun Electronics Motors - AC, DC 08449

Description
DC Motor Vibration, ERM 13000 RPM 3VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 13000 RPM 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1568-08449-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1568-08449-ND
Motors - AC, DC 1568-08449-ND
DC Motor Vibration, ERM 13000 RPM 3VDC

DC Motor Vibration, ERM 13000 RPM 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1568-08449-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMC Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 48053.1 In-lbs (55408 kg-cm)
Shaft Speed 900 rpm
View Details
DC-Micromotors Series 1724 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.02 in-oz/amp (14.3 mN-m/amp)
Rotor Inertia 1.42E-5 oz-in-sec² (1.00E-4 kg-cm²)
View Details
Frameless Brushless DC (BLDC) Motor - DIP38-22-001A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 27.0 In-lbs (31.12 kg-cm)
View Details
Brushless Motor - YHD-BL5520 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brushless
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details