S6E1 - RISC Microcontroller
IC MCU 32BIT 56KB FLASH 48LQFP
ARM® Cortex®-M0+ FM0+ S6E1A1 Microcontroller IC 32-Bit Single-Core 40MHz 56KB (56K x 8) FLASH 48-LQFP (7x7)
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | S6E1A11C0AGV20000 | S6E1A11C0AGV20000 | S6E1A11C0AGV20000 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Life Cycle Stage | Active | Active | Active |
| Package Type | QFP; Other; PG-LQFP-48 | Other; 48-LQFP | QFP; Other; 48-LQFP |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 40 MHz | 40 MHz | |
| RAM | 6 KB | 6 KB |