Spansion, Inc. Integrated Circuits(ICs) S29JL032H90TAI323

Description
Manufacturer: Spansion Win Source Part Number: 186276-S29JL032H90TA I323 Category: Integrated Circuits(ICs) Family: Memory Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Spansion Win Source Part Number: 186276-S29JL032H90TA I323 Category: Integrated Circuits(ICs) Family: Memory Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 186276-S29JL032H90TAI323 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
186276-S29JL032H90TAI323
Integrated Circuits(ICs) 186276-S29JL032H90TAI323
Manufacturer: Spansion Win Source Part Number: 186276-S29JL032H90TA I323 Category: Integrated Circuits(ICs) Family: Memory Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Spansion
Win Source Part Number: 186276-S29JL032H90TAI323
Category: Integrated Circuits(ICs)
Family: Memory
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
3.0V Memory IC and Storage Component - 774-S29JL032H90TAI323 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.0V Memory IC and Storage Component
774-S29JL032H90TAI323
3.0V Memory IC and Storage Component 774-S29JL032H90TAI323
32M BIT CMOS 3.0V FLASH MEMORY Product overview: S29JL032H90TAI323 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.0V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29JL032H90TAI32 3 can be used for catalog matching and distributor lookup.

32M BIT CMOS 3.0V FLASH MEMORY Product overview: S29JL032H90TAI323 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.0V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29JL032H90TAI323 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 186276-S29JL032H90TAI323 774-S29JL032H90TAI323
Product Name Integrated Circuits(ICs) 3.0V Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory - 611078800A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers