Spansion, Inc. Integrated Circuits(ICs) S29GL512P11FFI020

Description
Manufacturer: Spansion Win Source Part Number: 063072-S29GL512P11FF I020 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 110ns Package: 64-LBGA Manufacturer Device Package: 64-FBGA (11x13) Standard Package: 180 Catalog: GL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 512M (32M x 16) Interface: Parallel Family Name: S29GL512P Alternative Parts (Cross-Reference): PC28F512M29EWHB; MX29GA512FHXFI-10Q; MX29GA512FLXFI-10Q; MX29GA512FHXFI-11G; Introduction Date: October 29, 2004 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Spansion Win Source Part Number: 063072-S29GL512P11FF I020 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 110ns Package: 64-LBGA Manufacturer Device Package: 64-FBGA (11x13) Standard Package: 180 Catalog: GL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 512M (32M x 16) Interface: Parallel Family Name: S29GL512P Alternative Parts (Cross-Reference): PC28F512M29EWHB; MX29GA512FHXFI-10Q; MX29GA512FLXFI-10Q; MX29GA512FHXFI-11G; Introduction Date: October 29, 2004 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 063072-S29GL512P11FFI020 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
063072-S29GL512P11FFI020
Integrated Circuits(ICs) 063072-S29GL512P11FFI020
Manufacturer: Spansion Win Source Part Number: 063072-S29GL512P11FF I020 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 110ns Package: 64-LBGA Manufacturer Device Package: 64-FBGA (11x13) Standard Package: 180 Catalog: GL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 512M (32M x 16) Interface: Parallel Family Name: S29GL512P Alternative Parts (Cross-Reference): PC28F512M29EWHB; MX29GA512FHXFI-10Q; MX29GA512FLXFI-10Q; MX29GA512FHXFI-11G; Introduction Date: October 29, 2004 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Spansion
Win Source Part Number: 063072-S29GL512P11FFI020
Category: Integrated Circuits(ICs)
Family: Memory
Series: GL-P
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 110ns
Package: 64-LBGA
Manufacturer Device Package: 64-FBGA (11x13)
Standard Package: 180
Catalog: GL NOR Flash
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 512M (32M x 16)
Interface: Parallel
Family Name: S29GL512P
Alternative Parts (Cross-Reference): PC28F512M29EWHB; MX29GA512FHXFI-10Q; MX29GA512FLXFI-10Q; MX29GA512FHXFI-11G;
Introduction Date: October 29, 2004
ECCN: 3A991.b.1.a
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 063072-S29GL512P11FFI020
Product Name Integrated Circuits(ICs)
Memory Category Flash; FLASH - NOR
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - IS29GL128S-10TFV023 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers