Spansion, Inc. Memory - S29GL512P11FFI01 S29GL512P11FFI01

Description
Manufacturer: Spansion Win Source Part Number: 748957-S29GL512P11FF I01 Manufacturer Homepage: www.spansion.com Reference case: BGA Reference Date Code: 1101+ Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Spansion Win Source Part Number: 748957-S29GL512P11FF I01 Manufacturer Homepage: www.spansion.com Reference case: BGA Reference Date Code: 1101+ Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - S29GL512P11FFI01 - 748957-S29GL512P11FFI01 - Win Source Electronics
Laguna Hills, CA, United States
Memory - S29GL512P11FFI01
748957-S29GL512P11FFI01
Memory - S29GL512P11FFI01 748957-S29GL512P11FFI01
Manufacturer: Spansion Win Source Part Number: 748957-S29GL512P11FF I01 Manufacturer Homepage: www.spansion.com Reference case: BGA Reference Date Code: 1101+ Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Spansion
Win Source Part Number: 748957-S29GL512P11FFI01
Manufacturer Homepage: www.spansion.com
Reference case: BGA
Reference Date Code: 1101+
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 2020-S29GL512P11FFI01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-S29GL512P11FFI01
Memory IC and Storage Component 2020-S29GL512P11FFI01
Product overview: S29GL512P11FFI01 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-S29GL512P11FFI0 1 can be used for catalog matching and distributor lookup.

Product overview: S29GL512P11FFI01 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-S29GL512P11FFI01 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 748957-S29GL512P11FFI01 2020-S29GL512P11FFI01
Product Name Memory - S29GL512P11FFI01 Memory IC and Storage Component
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-3636-01-P - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers