Spansion, Inc. Integrated Circuits(ICs) S29GL512P10TFCR10

Description
Manufacturer: Spansion Win Source Part Number: 063069-S29GL512P10TF CR10 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TA) Speed: 100ns Package: 56-TFSOP (0.724" 18.40mm Width) Manufacturer Device Package: 56-TSOP Standard Package: 91 Catalog: GL NOR Flash Operating Supply Voltage: 3 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 512M (32M x 16) Interface: Parallel Family Name: S29GL512P Alternative Parts (Cross-Reference): MX29GL512FDT2I-11G; MX29GL512FUT2I-12G; MX29GL512FDT2I-12G; Introduction Date: November 30, 2007 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Spansion Win Source Part Number: 063069-S29GL512P10TF CR10 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TA) Speed: 100ns Package: 56-TFSOP (0.724" 18.40mm Width) Manufacturer Device Package: 56-TSOP Standard Package: 91 Catalog: GL NOR Flash Operating Supply Voltage: 3 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 512M (32M x 16) Interface: Parallel Family Name: S29GL512P Alternative Parts (Cross-Reference): MX29GL512FDT2I-11G; MX29GL512FUT2I-12G; MX29GL512FDT2I-12G; Introduction Date: November 30, 2007 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 063069-S29GL512P10TFCR10 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
063069-S29GL512P10TFCR10
Integrated Circuits(ICs) 063069-S29GL512P10TFCR10
Manufacturer: Spansion Win Source Part Number: 063069-S29GL512P10TF CR10 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TA) Speed: 100ns Package: 56-TFSOP (0.724" 18.40mm Width) Manufacturer Device Package: 56-TSOP Standard Package: 91 Catalog: GL NOR Flash Operating Supply Voltage: 3 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 512M (32M x 16) Interface: Parallel Family Name: S29GL512P Alternative Parts (Cross-Reference): MX29GL512FDT2I-11G; MX29GL512FUT2I-12G; MX29GL512FDT2I-12G; Introduction Date: November 30, 2007 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Spansion
Win Source Part Number: 063069-S29GL512P10TFCR10
Category: Integrated Circuits(ICs)
Family: Memory
Series: GL-P
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C (TA)
Speed: 100ns
Package: 56-TFSOP (0.724" 18.40mm Width)
Manufacturer Device Package: 56-TSOP
Standard Package: 91
Catalog: GL NOR Flash
Operating Supply Voltage: 3 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 512M (32M x 16)
Interface: Parallel
Family Name: S29GL512P
Alternative Parts (Cross-Reference): MX29GL512FDT2I-11G; MX29GL512FUT2I-12G; MX29GL512FDT2I-12G;
Introduction Date: November 30, 2007
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 063069-S29GL512P10TFCR10
Product Name Integrated Circuits(ICs)
Memory Category Flash; FLASH - NOR
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details
Memory IC and Storage Component - 2020-CR231-80027 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Package Type Tray
View Details
3 suppliers
Memory - S25FL128SAGMFBR00 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details