S25FL128SAGMFBR00 -- MEMORY
Rochester Electronics
Memory
S25FL128SAGMFBR00
Description
SERIAL FLASH, 128MB
-
Lingto Electronic Limited
Datasheet
Description
SERIAL FLASH, 128MB
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Memory Chips |
|
Product Number
|
S25FL128SAGMFBR00 |
|
Product Name
|
Memory |
|
Memory Category
|
Flash; Flash
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage
4.5V ~ 5.5V
View Details
2 suppliers
Memory Category
Flash; Flash
Access Time
110 ns
Density
1000000 kbits
View Details
2 suppliers
Memory Category
Flash
Density
1024000 kbits
Package Type
SOIC; SOIC
View Details