Spansion, Inc. Integrated Circuits(ICs) S29GL256P10TFI010

Description
Manufacturer: Spansion Win Source Part Number: 063063-S29GL256P10TF I010 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 100ns Package: 56-TFSOP (0.724" 18.40mm Width) Manufacturer Device Package: 56-TSOP Standard Package: 91 Catalog: GL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 256M (32M x 8) Interface: Parallel Family Name: S29GL256P Alternative Parts (Cross-Reference): M29W256GH70N6F; M29W256GH60N6E; M29W256GH60N3F; M29W256GL60N1E; Introduction Date: October 29, 2004 ECCN: 3A991.b.1.a Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Spansion Win Source Part Number: 063063-S29GL256P10TF I010 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 100ns Package: 56-TFSOP (0.724" 18.40mm Width) Manufacturer Device Package: 56-TSOP Standard Package: 91 Catalog: GL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 256M (32M x 8) Interface: Parallel Family Name: S29GL256P Alternative Parts (Cross-Reference): M29W256GH70N6F; M29W256GH60N6E; M29W256GH60N3F; M29W256GL60N1E; Introduction Date: October 29, 2004 ECCN: 3A991.b.1.a Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 063063-S29GL256P10TFI010 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
063063-S29GL256P10TFI010
Integrated Circuits(ICs) 063063-S29GL256P10TFI010
Manufacturer: Spansion Win Source Part Number: 063063-S29GL256P10TF I010 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 100ns Package: 56-TFSOP (0.724" 18.40mm Width) Manufacturer Device Package: 56-TSOP Standard Package: 91 Catalog: GL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 256M (32M x 8) Interface: Parallel Family Name: S29GL256P Alternative Parts (Cross-Reference): M29W256GH70N6F; M29W256GH60N6E; M29W256GH60N3F; M29W256GL60N1E; Introduction Date: October 29, 2004 ECCN: 3A991.b.1.a Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Spansion
Win Source Part Number: 063063-S29GL256P10TFI010
Category: Integrated Circuits(ICs)
Family: Memory
Series: GL-P
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 100ns
Package: 56-TFSOP (0.724" 18.40mm Width)
Manufacturer Device Package: 56-TSOP
Standard Package: 91
Catalog: GL NOR Flash
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 256M (32M x 8)
Interface: Parallel
Family Name: S29GL256P
Alternative Parts (Cross-Reference): M29W256GH70N6F; M29W256GH60N6E; M29W256GH60N3F; M29W256GL60N1E;
Introduction Date: October 29, 2004
ECCN: 3A991.b.1.a
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
Memory - S29GL256P10TFI010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit Parallel 100 ns 56-TSOP

FLASH - NOR Memory IC 256Mbit Parallel 100 ns 56-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 063063-S29GL256P10TFI010 S29GL256P10TFI010
Product Name Integrated Circuits(ICs) Memory
Memory Category Flash; FLASH - NOR Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - QMP29GL512P10TAI010 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 512000 kbits
View Details
2 suppliers
Memory - 71256L35Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details
Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details