Spansion, Inc. 3V 3.3V Memory IC and Storage Component S29GL064A90BFIR30E

Description
NOR Flash Parallel 3V/3.3V 64M-bit 8M x 8/4M x 16 90ns 48-Pin FBGA Tray Product overview: S29GL064A90BFIR30E from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL064A90BFIR3 0E can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Parallel 3V/3.3V 64M-bit 8M x 8/4M x 16 90ns 48-Pin FBGA Tray Product overview: S29GL064A90BFIR30E from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL064A90BFIR3 0E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3V 3.3V Memory IC and Storage Component - 774-S29GL064A90BFIR30E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 3.3V Memory IC and Storage Component
774-S29GL064A90BFIR30E
3V 3.3V Memory IC and Storage Component 774-S29GL064A90BFIR30E
NOR Flash Parallel 3V/3.3V 64M-bit 8M x 8/4M x 16 90ns 48-Pin FBGA Tray Product overview: S29GL064A90BFIR30E from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL064A90BFIR3 0E can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V/3.3V 64M-bit 8M x 8/4M x 16 90ns 48-Pin FBGA Tray Product overview: S29GL064A90BFIR30E from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL064A90BFIR30E can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 186066-S29GL064A90BFIR30E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
186066-S29GL064A90BFIR30E
Integrated Circuits(ICs) 186066-S29GL064A90BFIR30E
Manufacturer: Spansion Win Source Part Number: 186066-S29GL064A90BF IR30E Category: Integrated Circuits(ICs) Family: Memory Family Name: S29GL064A Alternative Parts (Cross-Reference): M29DW640F60ZE1F; M29DW640F70ZE1; M29DW640F70ZE1T; Introduction Date: October 20, 2003 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Spansion
Win Source Part Number: 186066-S29GL064A90BFIR30E
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: S29GL064A
Alternative Parts (Cross-Reference): M29DW640F60ZE1F; M29DW640F70ZE1; M29DW640F70ZE1T;
Introduction Date: October 20, 2003
ECCN: 3A991.b.1.a
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-S29GL064A90BFIR30E 186066-S29GL064A90BFIR30E
Product Name 3V 3.3V Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
FIFOs Memory - 4703BDM - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory IC and Storage Component - 2020-CH393-80022 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Package Type Tray
View Details
3 suppliers
Memory - 7164L20YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details