NOR Flash Parallel 3V/3.3V 32Mbit 4M/2M x 8bit/16bit 110ns 48-Pin FBGA Tray Product overview: S29GL032M11BAIR40 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 3V, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 3V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL032M11BAIR4
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-S29GL032M11BAIR40 |
| Product Name | 8-bit 16-bit 3V 3.3V Memory IC and Storage Component |
| Memory Category | Flash; NOR, |
| Access Time | 110 ns |
| Operating Temperature | -40 C (-40 F) |
| Density | 32000 kbits |