Spansion, Inc. Integrated Circuits (ICs) - Memory S29CD016J0MFAM113

Description
Win Source Part Number: 1254125-S29CD016J0MF AM113 Category: Integrated Circuits (ICs)>Memory Series: CD-J Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 16Mb (512K x 32) Access Time: 54 ns Voltage - Supply: 1.65V ~ 2.75V Package / Case: 80-LBGA Supplier Device Package: 80-FBGA (13x11) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 56 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 85 pct. HTSUS: 8542.32.0071 Mfr: Spansion Other Names: CYPSPAS29CD016J0MFAM 113,2156-S29CD016J0M FAM113
Request a Quote Datasheet
Description
Win Source Part Number: 1254125-S29CD016J0MF AM113 Category: Integrated Circuits (ICs)>Memory Series: CD-J Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 16Mb (512K x 32) Access Time: 54 ns Voltage - Supply: 1.65V ~ 2.75V Package / Case: 80-LBGA Supplier Device Package: 80-FBGA (13x11) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 56 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 85 pct. HTSUS: 8542.32.0071 Mfr: Spansion Other Names: CYPSPAS29CD016J0MFAM 113,2156-S29CD016J0M FAM113
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254125-S29CD016J0MFAM113 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254125-S29CD016J0MFAM113
Integrated Circuits (ICs) - Memory 1254125-S29CD016J0MFAM113
Win Source Part Number: 1254125-S29CD016J0MF AM113 Category: Integrated Circuits (ICs)>Memory Series: CD-J Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 16Mb (512K x 32) Access Time: 54 ns Voltage - Supply: 1.65V ~ 2.75V Package / Case: 80-LBGA Supplier Device Package: 80-FBGA (13x11) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 56 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 85 pct. HTSUS: 8542.32.0071 Mfr: Spansion Other Names: CYPSPAS29CD016J0MFAM 113,2156-S29CD016J0M FAM113

Win Source Part Number: 1254125-S29CD016J0MFAM113
Category: Integrated Circuits (ICs)>Memory
Series: CD-J
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 16Mb (512K x 32)
Access Time: 54 ns
Voltage - Supply: 1.65V ~ 2.75V
Package / Case: 80-LBGA
Supplier Device Package: 80-FBGA (13x11)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: FLASH
Clock Frequency: 56 MHz
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
HTSUS: 8542.32.0071
Mfr: Spansion
Other Names: CYPSPAS29CD016J0MFAM113,2156-S29CD016J0MFAM113

Buy Now Datasheet
Memory - S29CD016J0MFAM113 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit Parallel 56 MHz 54 ns 80-FBGA (13x11)

FLASH - NOR Memory IC 16Mbit Parallel 56 MHz 54 ns 80-FBGA (13x11)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S29CD016J0MFAM113 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29CD016J0MFAM113
Integrated Circuits (ICs) - Memory - Memory S29CD016J0MFAM113
IC FLASH 16MBIT PAR 56MHZ 80FBGA

IC FLASH 16MBIT PAR 56MHZ 80FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1254125-S29CD016J0MFAM113 S29CD016J0MFAM113 S29CD016J0MFAM113
Product Name Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile
Access Time 54 ns 54 ns
Cycle Time 60 ns 54 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 625432-0030 03 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 27S23AJC - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers