Spansion, Inc. Integrated Circuits (ICs) - Memory S29AS008J70BFA042

Description
Win Source Part Number: 1089880-S29AS008J70B FA042 Category: Integrated Circuits (ICs)>Memory Series: AS-J Package: Bulk Standard Package: 800 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8, 512K x 16) Access Time: 70 ns Voltage - Supply: 1.65V ~ 1.95V Package / Case: 48-VFBGA Supplier Device Package: 48-FBGA (8.15x6.15) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Alternative Parts (Cross-Reference): S29AL008J70BFI010; S29AL008J70BFI020; S29AL008J55BFIR22; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. HTSUS: 0000.00.0000 Mfr: Spansion Other Names: 2156-S29AS008J70BFA0 42-SPTR,CYPSPAS29AS0 08J70BFA042 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1089880-S29AS008J70B FA042 Category: Integrated Circuits (ICs)>Memory Series: AS-J Package: Bulk Standard Package: 800 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8, 512K x 16) Access Time: 70 ns Voltage - Supply: 1.65V ~ 1.95V Package / Case: 48-VFBGA Supplier Device Package: 48-FBGA (8.15x6.15) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Alternative Parts (Cross-Reference): S29AL008J70BFI010; S29AL008J70BFI020; S29AL008J55BFIR22; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. HTSUS: 0000.00.0000 Mfr: Spansion Other Names: 2156-S29AS008J70BFA0 42-SPTR,CYPSPAS29AS0 08J70BFA042 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1089880-S29AS008J70BFA042 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1089880-S29AS008J70BFA042
Integrated Circuits (ICs) - Memory 1089880-S29AS008J70BFA042
Win Source Part Number: 1089880-S29AS008J70B FA042 Category: Integrated Circuits (ICs)>Memory Series: AS-J Package: Bulk Standard Package: 800 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8, 512K x 16) Access Time: 70 ns Voltage - Supply: 1.65V ~ 1.95V Package / Case: 48-VFBGA Supplier Device Package: 48-FBGA (8.15x6.15) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Alternative Parts (Cross-Reference): S29AL008J70BFI010; S29AL008J70BFI020; S29AL008J55BFIR22; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. HTSUS: 0000.00.0000 Mfr: Spansion Other Names: 2156-S29AS008J70BFA0 42-SPTR,CYPSPAS29AS0 08J70BFA042 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1089880-S29AS008J70BFA042
Category: Integrated Circuits (ICs)>Memory
Series: AS-J
Package: Bulk
Standard Package: 800
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8, 512K x 16)
Access Time: 70 ns
Voltage - Supply: 1.65V ~ 1.95V
Package / Case: 48-VFBGA
Supplier Device Package: 48-FBGA (8.15x6.15)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): S29AL008J70BFI010; S29AL008J70BFI020; S29AL008J55BFIR22;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
HTSUS: 0000.00.0000
Mfr: Spansion
Other Names: 2156-S29AS008J70BFA042-SPTR,CYPSPAS29AS008J70BFA042
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Memory - S29AS008J70BFA042 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit Parallel 70 ns 48-FBGA (8.15x6.15)

FLASH - NOR Memory IC 8Mbit Parallel 70 ns 48-FBGA (8.15x6.15)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29AS008J70BFA042 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29AS008J70BFA042
Integrated Circuits (ICs) - Memory S29AS008J70BFA042
IC FLASH 8MBIT PARALLEL 48FBGA

IC FLASH 8MBIT PARALLEL 48FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1089880-S29AS008J70BFA042 S29AS008J70BFA042 S29AS008J70BFA042
Product Name Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile
Access Time 70 ns 70 ns 70 ns
Cycle Time 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8429D-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - 448-S25FL064LABMFM001-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 64000 kbits
View Details
5 suppliers