NOR Flash Parallel 3V/3.3V 16Mbit 2M/1M x 8bit/16bit 90ns 48-Pin TSOP T/R Product overview: S29AL016D90TFI013 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 3V, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 3V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29AL016D90TFI01
Manufacturer: Spansion
Win Source Part Number: 185935-S29AL016D90TF
Category: Integrated Circuits(ICs)
Family: Memory
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 774-S29AL016D90TFI013 | 185935-S29AL016D90TFI013 |
| Product Name | 8-bit 16-bit 3V 3.3V Memory IC and Storage Component | Integrated Circuits(ICs) |
| Memory Category | Flash; NOR | Flash |
| Access Time | 90 ns | |
| Operating Temperature | -40 C (-40 F) |