Spansion, Inc. Memory - Flash - S25FL032P0XMFI003 S25FL032P0XMFI003

Description
Manufacturer: Spansion Win Source Part Number: 063012.2-S25FL032P0X MFI001 Packaging: Reel Package Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Spansion Win Source Part Number: 063012.2-S25FL032P0X MFI001 Packaging: Reel Package Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL032P0XMFI003 - 063012.2-S25FL032P0XMFI001 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL032P0XMFI003
063012.2-S25FL032P0XMFI001
Memory - Flash - S25FL032P0XMFI003 063012.2-S25FL032P0XMFI001
Manufacturer: Spansion Win Source Part Number: 063012.2-S25FL032P0X MFI001 Packaging: Reel Package Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Spansion
Win Source Part Number: 063012.2-S25FL032P0XMFI001
Packaging: Reel Package
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (4M x 8)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 104MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 063012.2-S25FL032P0XMFI001
Product Name Memory - Flash - S25FL032P0XMFI003
Memory Category Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL164K0XBHV020 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers