Spansion, Inc. Integrated Circuits(ICs) AM29SL800DT90WCD

Description
Manufacturer: Spansion Win Source Part Number: 177468-AM29SL800DT90 WCD Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29SL800D Alternative Parts (Cross-Reference): Am29SL800DB90FC; Am29SL800DT90WCF; Am29SL800DT90WCI; Am29SL800DT150WAC; Introduction Date: May 27, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Spansion Win Source Part Number: 177468-AM29SL800DT90 WCD Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29SL800D Alternative Parts (Cross-Reference): Am29SL800DB90FC; Am29SL800DT90WCF; Am29SL800DT90WCI; Am29SL800DT150WAC; Introduction Date: May 27, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 177468-AM29SL800DT90WCD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177468-AM29SL800DT90WCD
Integrated Circuits(ICs) 177468-AM29SL800DT90WCD
Manufacturer: Spansion Win Source Part Number: 177468-AM29SL800DT90 WCD Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29SL800D Alternative Parts (Cross-Reference): Am29SL800DB90FC; Am29SL800DT90WCF; Am29SL800DT90WCI; Am29SL800DT150WAC; Introduction Date: May 27, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Spansion
Win Source Part Number: 177468-AM29SL800DT90WCD
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29SL800D
Alternative Parts (Cross-Reference): Am29SL800DB90FC; Am29SL800DT90WCF; Am29SL800DT90WCI; Am29SL800DT150WAC;
Introduction Date: May 27, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-AM29SL800DT90WCD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AM29SL800DT90WCD
Memory IC and Storage Component 774-AM29SL800DT90WCD
Flash, 512KX16, 90ns, PBGA48, 9 X 8 MM, 0.80 MM PITCH, LEAD FREE, FBGA-48 Product overview: AM29SL800DT90WCD from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29SL800DT90WCD can be used for catalog matching and distributor lookup.

Flash, 512KX16, 90ns, PBGA48, 9 X 8 MM, 0.80 MM PITCH, LEAD FREE, FBGA-48 Product overview: AM29SL800DT90WCD from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29SL800DT90WCD can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 177468-AM29SL800DT90WCD 774-AM29SL800DT90WCD
Product Name Integrated Circuits(ICs) Memory IC and Storage Component
Memory Category Flash Flash
Access Time 90 ns
Operating Temperature 0 C (32 F)
Number of Words 524288 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016S20Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details