NOR Flash Parallel 5V 16Mbit 2M x 8bit 90ns 48-Pin TSOP Product overview: AM29F016D-90EF from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 5V, 8bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F016D-90EF can be used for catalog matching and distributor lookup.
Manufacturer: Spansion
Win Source Part Number: 177146-AM29F016D-90E
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29F016D
Alternative Parts (Cross-Reference): AT49F1604-90TU; SST39VF1682-70-4C-EK
Introduction Date: May 01, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 774-AM29F016D-90EF | 177146-AM29F016D-90EF |
| Product Name | 8-bit 5V 8bit Memory IC and Storage Component | Integrated Circuits(ICs) |
| Memory Category | Flash; NOR, | Flash |
| Access Time | 90 ns | |
| Operating Temperature | -40 C (-40 F) | |
| Density | 16000 kbits |