Freestanding Jib Cranes require a foundation anywhere from 3 ft deep to 4 ft square and up to 5 ft deep to 11 ft square. If columns or walls are not available, a Freestanding Jib Crane will provide an optimal range of capacity and span compared to a wall mounted or column mounted crane.
| Spanco, Inc. | |
|---|---|
| Product Category | Industrial Cranes |
| Product Number | FR250-10-10 |
| Product Name | Free Standing Enclosed Track Jib Crane |
| Features | Rotating; Motorized Motion |
| Certification | CMAA,TUV, MHI, Monorail M. A. |
| Type | Jib Crane - Floor Mount |