Span Tech LLC High-Speed Switch

Description
The High-Speed Switch is a lane divider/converger designed to split a flow of products while maintaining product pitch. Typically, these units will receive a single line flow and switch it into two, three, or four lanes of output. Product flow can be split at high speeds — SpanTech systems are currently in place successfully running at up to 200 fpm. Description The High-Speed Switch transports product on a series of sliding carriers. Each carrier slides freely on a pair of stainless steel carrier rods, which are supported between and driven by a pair of SpanTech’s MonoSpan conveyor chains. The underside of each carrier features a dog that mates with a continuous guide channel, beneath the conveyor surface. To perform a lane switch, a cylinder actuates a roller bearing into position to deflect the carrier dog from its straight path into an angled divert channel. Once the flow is split, the product pitch in each output lane will be two times (2x) the original pitch for a 1-to-2 lane Switch, three times (3x) the original pitch for a 1-to-3 lane Switch, etc. Many configurations are possible, including 2-to-4 lane switching, converging, sorting applications, and more. Product will exit the Switch in the same orientation at which it entered.
Description
The High-Speed Switch is a lane divider/converger designed to split a flow of products while maintaining product pitch. Typically, these units will receive a single line flow and switch it into two, three, or four lanes of output. Product flow can be split at high speeds — SpanTech systems are currently in place successfully running at up to 200 fpm. Description The High-Speed Switch transports product on a series of sliding carriers. Each carrier slides freely on a pair of stainless steel carrier rods, which are supported between and driven by a pair of SpanTech’s MonoSpan conveyor chains. The underside of each carrier features a dog that mates with a continuous guide channel, beneath the conveyor surface. To perform a lane switch, a cylinder actuates a roller bearing into position to deflect the carrier dog from its straight path into an angled divert channel. Once the flow is split, the product pitch in each output lane will be two times (2x) the original pitch for a 1-to-2 lane Switch, three times (3x) the original pitch for a 1-to-3 lane Switch, etc. Many configurations are possible, including 2-to-4 lane switching, converging, sorting applications, and more. Product will exit the Switch in the same orientation at which it entered.

Suppliers

Company
Product
Description
Supplier Links
High-Speed Switch -  - Span Tech LLC
Glasgow, KY, USA
High-Speed Switch
High-Speed Switch
The High-Speed Switch is a lane divider/converger designed to split a flow of products while maintaining product pitch. Typically, these units will receive a single line flow and switch it into two, three, or four lanes of output. Product flow can be split at high speeds — SpanTech systems are currently in place successfully running at up to 200 fpm. Description The High-Speed Switch transports product on a series of sliding carriers. Each carrier slides freely on a pair of stainless steel carrier rods, which are supported between and driven by a pair of SpanTech’s MonoSpan conveyor chains. The underside of each carrier features a dog that mates with a continuous guide channel, beneath the conveyor surface. To perform a lane switch, a cylinder actuates a roller bearing into position to deflect the carrier dog from its straight path into an angled divert channel. Once the flow is split, the product pitch in each output lane will be two times (2x) the original pitch for a 1-to-2 lane Switch, three times (3x) the original pitch for a 1-to-3 lane Switch, etc. Many configurations are possible, including 2-to-4 lane switching, converging, sorting applications, and more. Product will exit the Switch in the same orientation at which it entered.

The High-Speed Switch is a lane divider/converger designed to split a flow of products while maintaining product pitch. Typically, these units will receive a single line flow and switch it into two, three, or four lanes of output. Product flow can be split at high speeds — SpanTech systems are currently in place successfully running at up to 200 fpm.

Description

The High-Speed Switch transports product on a series of sliding carriers. Each carrier slides freely on a pair of stainless steel carrier rods, which are supported between and driven by a pair of SpanTech’s MonoSpan conveyor chains.

The underside of each carrier features a dog that mates with a continuous guide channel, beneath the conveyor surface. To perform a lane switch, a cylinder actuates a roller bearing into position to deflect the carrier dog from its straight path into an angled divert channel.

Once the flow is split, the product pitch in each output lane will be two times (2x) the original pitch for a 1-to-2 lane Switch, three times (3x) the original pitch for a 1-to-3 lane Switch, etc. Many configurations are possible, including 2-to-4 lane switching, converging, sorting applications, and more. Product will exit the Switch in the same orientation at which it entered.

Technical Specifications

  Span Tech LLC
Product Category Industrial Conveyors
Product Name High-Speed Switch
Conveyor Type Chain; Divider/ Converger
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Sanitary Flange Line Vac -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
View Details
Straight Flat -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 1003 lbs (455 kg)
View Details
Mechanical Vertical Reciprocating Conveyors - VSM-2 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 2000 lbs (907 kg)
Speed 30 ft/min (15.24 cm/sec)
View Details
UV LED Curing Low-Volume Production Conveyor - OmniCure CV300 - Excelitas Technologies Corp.
Specs
Conveyor Type Belt
Speed 3.28 to 47.57 ft/min (1.67 to 24.17 cm/sec)
View Details