Spacecraft Components Corp. Band Strap, Size 3; Connector Shell Size Spacecraft Components M85049/128-3

Description
BAND STRAP, SIZE 3; Connector Shell Size:3; Cable Diameter Max:-; Strain Relief Material:Stainless Steel; Product Range:AS85049 Series; For Use With:M85049/88 Circular Connectors; Accessory Type:Band Strap; Cable Tie Length:362mm RoHS Compliant: Yes
Datasheet
Description
BAND STRAP, SIZE 3; Connector Shell Size:3; Cable Diameter Max:-; Strain Relief Material:Stainless Steel; Product Range:AS85049 Series; For Use With:M85049/88 Circular Connectors; Accessory Type:Band Strap; Cable Tie Length:362mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Strap, Size 3; Connector Shell Size Spacecraft Components - 68Y4517 - Newark, An Avnet Company
Chicago, IL, United States
Band Strap, Size 3; Connector Shell Size Spacecraft Components
68Y4517
Band Strap, Size 3; Connector Shell Size Spacecraft Components 68Y4517
BAND STRAP, SIZE 3; Connector Shell Size:3; Cable Diameter Max:-; Strain Relief Material:Stainless Steel; Product Range:AS85049 Series; For Use With:M85049/88 Circular Connectors; Accessory Type:Band Strap; Cable Tie Length:362mm RoHS Compliant: Yes

BAND STRAP, SIZE 3; Connector Shell Size:3; Cable Diameter Max:-; Strain Relief Material:Stainless Steel; Product Range:AS85049 Series; For Use With:M85049/88 Circular Connectors; Accessory Type:Band Strap; Cable Tie Length:362mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 68Y4517
Product Name Band Strap, Size 3; Connector Shell Size Spacecraft Components
Length 14.25 inch (362 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-206062-5 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826220 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.35 inch (34.3 mm)
View Details
Gland, Cable; Metric; M 50 x 1.5; 60 mm; 67 mm; 50 mm; Polyamide 6; Neoprene - 70074551 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.969 inch (50 mm)
View Details