Space Age Electronics, Inc. Enclosure, Wall Mount, Steel, Red; Enclosure Type Space Age Electronics SSU00677

Description
ENCLOSURE, WALL MOUNT, STEEL, RED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:362mm; External Width - Metric:667mm; External Depth - Metric:102mm; IP Rating:-; Body Color:Red
Datasheet
Description
ENCLOSURE, WALL MOUNT, STEEL, RED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:362mm; External Width - Metric:667mm; External Depth - Metric:102mm; IP Rating:-; Body Color:Red
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Steel, Red; Enclosure Type Space Age Electronics - 08N1917 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Red; Enclosure Type Space Age Electronics
08N1917
Enclosure, Wall Mount, Steel, Red; Enclosure Type Space Age Electronics 08N1917
ENCLOSURE, WALL MOUNT, STEEL, RED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:362mm; External Width - Metric:667mm; External Depth - Metric:102mm; IP Rating:-; Body Color:Red

ENCLOSURE, WALL MOUNT, STEEL, RED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:362mm; External Width - Metric:667mm; External Depth - Metric:102mm; IP Rating:-; Body Color:Red

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 08N1917
Product Name Enclosure, Wall Mount, Steel, Red; Enclosure Type Space Age Electronics
Length 14.25 inch (362 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Robust 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 to 5.22 inch (43.94 to 133 mm)
View Details
Boxes - 1416M-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 1
View Details
3 suppliers
General Purpose Enclosures - 802525 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
View Details